Kyocera Corporation Tantalum Capacitors TAJY686M020RNJ

Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJY686M020RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJY686M020RNJ-ND
Tantalum Capacitors TAJY686M020RNJ-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJY686M020RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJY686M020RNJ
Capacitors - Tantalum Capacitors TAJY686M020RNJ
CAP TANT 68UF 20% 20V 2917

CAP TANT 68UF 20% 20V 2917

Supplier's Site
Capacitor Tant, 68Uf, 20V, 2917 20%; Capacitance Kyocera Avx - 54J4265 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 20V, 2917 20%; Capacitance Kyocera Avx
54J4265
Capacitor Tant, 68Uf, 20V, 2917 20%; Capacitance Kyocera Avx 54J4265
CAPACITOR TANT, 68UF, 20V, 2917 20%; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 20V, 2917 20%; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf, 20V, 2917 20%; Capacitance Kyocera Avx - 73R9312 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 20V, 2917 20%; Capacitance Kyocera Avx
73R9312
Tantalum Capacitor, 68Uf, 20V, 2917 20%; Capacitance Kyocera Avx 73R9312
TANTALUM CAPACITOR, 68UF, 20V, 2917 20%; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:373mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 20V, 2917 20%; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:373mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJY686M020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJY686M020RNJ
Tantalum Capacitors TAJY686M020RNJ
CAP TANT 68UF 20% 20V 2917

CAP TANT 68UF 20% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJY686M020RNJ-ND TAJY686M020RNJ 54J4265 73R9312 TAJY686M020RNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 68Uf, 20V, 2917 20%; Capacitance Kyocera Avx Tantalum Capacitor, 68Uf, 20V, 2917 20%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers