Kyocera Corporation Tantalum Capacitors TAJY686K020RNJ

Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJY686K020RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJY686K020RNJTR-ND
Tantalum Capacitors 478-TAJY686K020RNJTR-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJY686K020RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJY686K020RNJDKR-ND
Tantalum Capacitors 478-TAJY686K020RNJDKR-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJY686K020RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJY686K020RNJCT-ND
Tantalum Capacitors 478-TAJY686K020RNJCT-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJY686K020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJY686K020RNJ
Tantalum Capacitors TAJY686K020RNJ
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf, 20V, 2917 10%, Full Reel; Capacitance Kyocera Avx - 54J4261 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 20V, 2917 10%, Full Reel; Capacitance Kyocera Avx
54J4261
Tantalum Capacitor, 68Uf, 20V, 2917 10%, Full Reel; Capacitance Kyocera Avx 54J4261
TANTALUM CAPACITOR, 68UF, 20V, 2917 10%, FULL REEL; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:Y; Failure Rate:-; Product Height:2mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 20V, 2917 10%, FULL REEL; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:Y; Failure Rate:-; Product Height:2mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJY686K020RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJY686K020RNJ
Capacitors - Tantalum Capacitors TAJY686K020RNJ
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJY686K020RNJTR-ND 478-TAJY686K020RNJDKR-ND TAJY686K020RNJ 54J4261 TAJY686K020RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 68Uf, 20V, 2917 10%, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details