AVX Corporation Tantalum Capacitors TAJY686K010RNJ

Description
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8946-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8946-2-ND
Tantalum Capacitors 478-8946-2-ND
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJY686K010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJY686K010RNJ
Tantalum Capacitors TAJY686K010RNJ
CAP TANT 68UF 10% 10V 2917

CAP TANT 68UF 10% 10V 2917

Supplier's Site Datasheet
Capacitor Tant, 68Uf, 10V, 0.9 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J4258 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 10V, 0.9 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J4258
Capacitor Tant, 68Uf, 10V, 0.9 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J4258
CAPACITOR TANT, 68UF, 10V, 0.9 OHM, 0.1, 2917, FULL REEL; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:Y; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 10V, 0.9 OHM, 0.1, 2917, FULL REEL; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:Y; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJY686K010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJY686K010RNJ
Capacitors - Tantalum Capacitors TAJY686K010RNJ
CAP TANT 68UF 10% 10V 2917

CAP TANT 68UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8946-2-ND TAJY686K010RNJ 54J4258 TAJY686K010RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf, 10V, 0.9 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814592 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details