Kyocera Corporation Tantalum Capacitors TAJY477K004RNJ

Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 400mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJY477K004RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJY477K004RNJCT-ND
Tantalum Capacitors 478-TAJY477K004RNJCT-ND
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 400mOhm

470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJY477K004RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJY477K004RNJTR-ND
Tantalum Capacitors 478-TAJY477K004RNJTR-ND
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 400mOhm

470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJY477K004RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJY477K004RNJDKR-ND
Tantalum Capacitors 478-TAJY477K004RNJDKR-ND
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 400mOhm

470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJY477K004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJY477K004RNJ
Tantalum Capacitors TAJY477K004RNJ
CAP TANT 470UF 10% 4V 2917

CAP TANT 470UF 10% 4V 2917

Supplier's Site Datasheet
Capacitor Tant, 470Uf, 4V, 2917 10%; Capacitance Kyocera Avx - 54J4249 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf, 4V, 2917 10%; Capacitance Kyocera Avx
54J4249
Capacitor Tant, 470Uf, 4V, 2917 10%; Capacitance Kyocera Avx 54J4249
CAPACITOR TANT, 470UF, 4V, 2917 10%; Capacitance:470µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes

CAPACITOR TANT, 470UF, 4V, 2917 10%; Capacitance:470µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJY477K004RNJCT-ND 478-TAJY477K004RNJDKR-ND TAJY477K004RNJ 54J4249
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 470Uf, 4V, 2917 10%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Tantalum Capacitors - TAS224K035P1A-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details