Kyocera Corporation Capacitors - Tantalum Capacitors TAJY476K025RNJ

Description
Win Source Part Number: 1097997-TAJY476K025R NJ Category: Capacitors>Tantalum Capacitors Series: TAJ Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 900mOhm Manufacturer Size Code: Y Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): T110C476K020AS7200; TAJD476K025SNJ; T491X476K025AT; TAJD476K020RNJ; T491D476K020AT; TPSD476K025R0250; T495X476K025ATE150TA JY476K025RNJ.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-5259-6,478-5259- 2,478-5259-1
Request a Quote Datasheet
Description
Win Source Part Number: 1097997-TAJY476K025R NJ Category: Capacitors>Tantalum Capacitors Series: TAJ Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 900mOhm Manufacturer Size Code: Y Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): T110C476K020AS7200; TAJD476K025SNJ; T491X476K025AT; TAJD476K020RNJ; T491D476K020AT; TPSD476K025R0250; T495X476K025ATE150TA JY476K025RNJ.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-5259-6,478-5259- 2,478-5259-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1097997-TAJY476K025RNJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1097997-TAJY476K025RNJ
Capacitors - Tantalum Capacitors 1097997-TAJY476K025RNJ
Win Source Part Number: 1097997-TAJY476K025R NJ Category: Capacitors>Tantalum Capacitors Series: TAJ Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 900mOhm Manufacturer Size Code: Y Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): T110C476K020AS7200; TAJD476K025SNJ; T491X476K025AT; TAJD476K020RNJ; T491D476K020AT; TPSD476K025R0250; T495X476K025ATE150TA JY476K025RNJ.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-5259-6,478-5259- 2,478-5259-1

Win Source Part Number: 1097997-TAJY476K025RNJ
Category: Capacitors>Tantalum Capacitors
Series: TAJ
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 900mOhm
Manufacturer Size Code: Y
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): T110C476K020AS7200; TAJD476K025SNJ; T491X476K025AT; TAJD476K020RNJ; T491D476K020AT; TPSD476K025R0250; T495X476K025ATE150TAJY476K025RNJ.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-5259-6,478-5259-2,478-5259-1

Buy Now Datasheet
Tantalum Capacitors - 1362841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1362841
Tantalum Capacitors 1362841
SMD Tantalum Chip 2917 47uF 25Vdc 10%

SMD Tantalum Chip 2917 47uF 25Vdc 10%

Supplier's Site
Tantalum Capacitors - 1349986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349986
Tantalum Capacitors 1349986
SMD Tantalum Chip 2917 47uF 25Vdc 10%

SMD Tantalum Chip 2917 47uF 25Vdc 10%

Supplier's Site
Singapore, Singapore
SMD 47uF 25V 0.9 Ohm Capacitor
59-TAJY476K025RNJ
SMD 47uF 25V 0.9 Ohm Capacitor 59-TAJY476K025RNJ
Cap Tant Solid 47uF 25V Y CASE 10% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.9 Ohm 125°C T/R Product overview: TAJY476K025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJY476K025RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 25V Y CASE 10% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.9 Ohm 125°C T/R Product overview: TAJY476K025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJY476K025RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-5259-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5259-6-ND
Tantalum Capacitors 478-5259-6-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5259-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5259-1-ND
Tantalum Capacitors 478-5259-1-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5259-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5259-2-ND
Tantalum Capacitors 478-5259-2-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJY476K025RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJY476K025RNJ
Tantalum Capacitors TAJY476K025RNJ
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TAJY476K025RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJY476K025RNJ
Tantalum Capacitors TAJY476K025RNJ
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site Datasheet
CAP TANT 47UF 10% 25V 2917 - 66-TAJY476K025RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 47UF 10% 25V 2917
66-TAJY476K025RNJ
CAP TANT 47UF 10% 25V 2917 66-TAJY476K025RNJ
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site
Capacitors - Tantalum Capacitors - TAJY476K025RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJY476K025RNJ
Capacitors - Tantalum Capacitors TAJY476K025RNJ
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site
Tantalum Capacitor, 47Uf, 25V, 0.9 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 09P0188 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 25V, 0.9 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
09P0188
Tantalum Capacitor, 47Uf, 25V, 0.9 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 09P0188
TANTALUM CAPACITOR, 47UF, 25V, 0.9 OHM, 0.1, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:Y; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 25V, 0.9 OHM, 0.1, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:Y; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 25V, 10% Rohs Compliant Kyocera Avx - 55AC3844 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 25V, 10% Rohs Compliant Kyocera Avx
55AC3844
Cap, 47Μf, 25V, 10% Rohs Compliant Kyocera Avx 55AC3844
CAP, 47µF, 25V, 10% ROHS COMPLIANT: YES

CAP, 47µF, 25V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1097997-TAJY476K025RNJ 1362841 59-TAJY476K025RNJ 478-5259-6-ND 478-5259-1-ND TAJY476K025RNJ TAJY476K025RNJ 66-TAJY476K025RNJ TAJY476K025RNJ 09P0188 55AC3844
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors SMD 47uF 25V 0.9 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors CAP TANT 47UF 10% 25V 2917 Capacitors - Tantalum Capacitors Tantalum Capacitor, 47Uf, 25V, 0.9 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Cap, 47Μf, 25V, 10% Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum; Electrolytic Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101502U050AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details