Kyocera Corporation Tantalum Capacitors TAJY335K050RNJ

Description
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.7Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJY335K050RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJY335K050RNJ-ND
Tantalum Capacitors TAJY335K050RNJ-ND
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.7Ohm

3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJY335K050RNJ - 796272-TAJY335K050RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJY335K050RNJ
796272-TAJY335K050RNJ
Tantalum Capacitors - TAJY335K050RNJ 796272-TAJY335K050RNJ
Manufacturer: AVX Corporation Win Source Part Number: 796272-TAJY335K050RN J Series: TAJ Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 3.3μF Tolerance: ±10% ESR (Equivalent Series Resistance): 1.7 Ohm Manufacturer Size Code: Y Family Name: TAJ Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.079" (2.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): T491D335K050AG7280; T491D335K050AH7280; T491D335K050AG; T491D335K050AT7280; Introduction Date: July 07, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796272-TAJY335K050RNJ
Series: TAJ
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 3.3μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 1.7 Ohm
Manufacturer Size Code: Y
Family Name: TAJ
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.079" (2.00mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): T491D335K050AG7280; T491D335K050AH7280; T491D335K050AG; T491D335K050AT7280;
Introduction Date: July 07, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - TAJY335K050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJY335K050RNJ
Tantalum Capacitors TAJY335K050RNJ
CAP TANT 3.3UF 10% 50V 2917

CAP TANT 3.3UF 10% 50V 2917

Supplier's Site Datasheet
Capacitor Tant, 3.3Uf, 50V, 2917 10%; Capacitance Kyocera Avx - 54J4216 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 50V, 2917 10%; Capacitance Kyocera Avx
54J4216
Capacitor Tant, 3.3Uf, 50V, 2917 10%; Capacitance Kyocera Avx 54J4216
CAPACITOR TANT, 3.3UF, 50V, 2917 10%; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.7ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 50V, 2917 10%; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.7ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJY335K050RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJY335K050RNJ
Capacitors - Tantalum Capacitors TAJY335K050RNJ
CAP TANT 3.3UF 10% 50V 2917

CAP TANT 3.3UF 10% 50V 2917

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJY335K050RNJ-ND 796272-TAJY335K050RNJ TAJY335K050RNJ 54J4216 TAJY335K050RNJ
Product Name Tantalum Capacitors Tantalum Capacitors - TAJY335K050RNJ Tantalum Capacitors Capacitor Tant, 3.3Uf, 50V, 2917 10%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701115 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers