Kyocera Corporation Tantalum Capacitors TAJY227K004RNJ

Description
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJY227K004RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJY227K004RNJ-ND
Tantalum Capacitors TAJY227K004RNJ-ND
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 300mOhm

220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJY227K004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJY227K004RNJ
Tantalum Capacitors TAJY227K004RNJ
CAP TANT 220UF 10% 4V 2917

CAP TANT 220UF 10% 4V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJY227K004RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJY227K004RNJ
Capacitors - Tantalum Capacitors TAJY227K004RNJ
CAP TANT 220UF 10% 4V 2917

CAP TANT 220UF 10% 4V 2917

Supplier's Site
Capacitor Tant, 220Uf, 4V, 2917 10%; Capacitance Kyocera Avx - 54J4208 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 4V, 2917 10%; Capacitance Kyocera Avx
54J4208
Capacitor Tant, 220Uf, 4V, 2917 10%; Capacitance Kyocera Avx 54J4208
CAPACITOR TANT, 220UF, 4V, 2917 10%; Capacitance:220µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.3ohm RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 4V, 2917 10%; Capacitance:220µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.3ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf, 4V, 2917 10%; Capacitance Kyocera Avx - 73R9290 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 4V, 2917 10%; Capacitance Kyocera Avx
73R9290
Tantalum Capacitor, 220Uf, 4V, 2917 10%; Capacitance Kyocera Avx 73R9290
TANTALUM CAPACITOR, 220UF, 4V, 2917 10%; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:645mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 4V, 2917 10%; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:645mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJY227K004RNJ-ND TAJY227K004RNJ TAJY227K004RNJ 54J4208 73R9290
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 220Uf, 4V, 2917 10%; Capacitance Kyocera Avx Tantalum Capacitor, 220Uf, 4V, 2917 10%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 108UVR6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details