Kyocera Corporation Tantalum Capacitors TAJY157K004RNJ

Description
150µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 400mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJY157K004RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJY157K004RNJ-ND
Tantalum Capacitors TAJY157K004RNJ-ND
150µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 400mOhm

150µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJY157K004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJY157K004RNJ
Tantalum Capacitors TAJY157K004RNJ
CAP TANT 150UF 10% 4V 2917

CAP TANT 150UF 10% 4V 2917

Supplier's Site Datasheet
Capacitor Tant, 150Uf, 4V, 2917 10%; Capacitance Kyocera Avx - 54J4193 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf, 4V, 2917 10%; Capacitance Kyocera Avx
54J4193
Capacitor Tant, 150Uf, 4V, 2917 10%; Capacitance Kyocera Avx 54J4193
CAPACITOR TANT, 150UF, 4V, 2917 10%; Capacitance:150µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.4ohm RoHS Compliant: Yes

CAPACITOR TANT, 150UF, 4V, 2917 10%; Capacitance:150µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.4ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 150Uf, 4V, 2917 10%; Capacitance Kyocera Avx - 73R9282 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 4V, 2917 10%; Capacitance Kyocera Avx
73R9282
Tantalum Capacitor, 150Uf, 4V, 2917 10%; Capacitance Kyocera Avx 73R9282
TANTALUM CAPACITOR, 150UF, 4V, 2917 10%; Capacitance:150µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:559mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 4V, 2917 10%; Capacitance:150µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:559mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJY157K004RNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJY157K004RNJ
Capacitors - Tantalum Capacitors TAJY157K004RNJ
CAP TANT 150UF 10% 4V 2917

CAP TANT 150UF 10% 4V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJY157K004RNJ-ND TAJY157K004RNJ 54J4193 73R9282 TAJY157K004RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 150Uf, 4V, 2917 10%; Capacitance Kyocera Avx Tantalum Capacitor, 150Uf, 4V, 2917 10%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Polymer - 108UVR004MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details