Kyocera Corporation Tantalum Capacitors TAJY107M006RNJ

Description
100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJY107M006RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJY107M006RNJ-ND
Tantalum Capacitors TAJY107M006RNJ-ND
100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm

100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJY107M006RNJ - 1105373-TAJY107M006RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJY107M006RNJ
1105373-TAJY107M006RNJ
Tantalum Capacitors - TAJY107M006RNJ 1105373-TAJY107M006RNJ
Manufacturer: AVX Corporation Win Source Part Number: 1105373-TAJY107M006R NJ Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Manufacturer Size Code: Y ESR: 900 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1105373-TAJY107M006RNJ
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Capacitance: 100μF
Tolerance: ±20%
Manufacturer Size Code: Y
ESR: 900 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJY107M006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJY107M006RNJ
Capacitors - Tantalum Capacitors TAJY107M006RNJ
CAP TANT 100UF 20% 6.3V 2917

CAP TANT 100UF 20% 6.3V 2917

Supplier's Site
Tantalum Chips Rohs Compliant Kyocera Avx - 09R6241 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
09R6241
Tantalum Chips Rohs Compliant Kyocera Avx 09R6241
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJY107M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJY107M006RNJ
Tantalum Capacitors TAJY107M006RNJ
CAP TANT 100UF 20% 6.3V 2917

CAP TANT 100UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJY107M006RNJ-ND 1105373-TAJY107M006RNJ TAJY107M006RNJ 09R6241 TAJY107M006RNJ
Product Name Tantalum Capacitors Tantalum Capacitors - TAJY107M006RNJ Capacitors - Tantalum Capacitors Tantalum Chips Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Polymer - 106XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details