Kyocera Corporation Tantalum Capacitors TAJY106M035RNJ

Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJY106M035RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJY106M035RNJTR-ND
Tantalum Capacitors 478-TAJY106M035RNJTR-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJY106M035RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJY106M035RNJDKR-ND
Tantalum Capacitors 478-TAJY106M035RNJDKR-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJY106M035RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJY106M035RNJCT-ND
Tantalum Capacitors 478-TAJY106M035RNJCT-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJY106M035RNJ - 727478-TAJY106M035RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJY106M035RNJ
727478-TAJY106M035RNJ
Tantalum Capacitors - TAJY106M035RNJ 727478-TAJY106M035RNJ
Manufacturer: AVX Corporation Win Source Part Number: 727478-TAJY106M035RN J Series: TAJ Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 10μF Tolerance: ±20% ESR (Equivalent Series Resistance): 1 Ohm Manufacturer Size Code: Y Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: TAJ Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.079" (2.00mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): T496X106M035AS4656; ESVD1V106M; T496X106M035AS7622; Introduction Date: July 07, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 727478-TAJY106M035RNJ
Series: TAJ
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 10μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 1 Ohm
Manufacturer Size Code: Y
Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Family Name: TAJ
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.079" (2.00mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): T496X106M035AS4656; ESVD1V106M; T496X106M035AS7622;
Introduction Date: July 07, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - TAJY106M035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJY106M035RNJ
Tantalum Capacitors TAJY106M035RNJ
CAP TANT 10UF 20% 35V 2917

CAP TANT 10UF 20% 35V 2917

Supplier's Site Datasheet
CAP TANT 10UF 20% 35V 2917 - 66-TAJY106M035RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 10UF 20% 35V 2917
66-TAJY106M035RNJ
CAP TANT 10UF 20% 35V 2917 66-TAJY106M035RNJ
CAP TANT 10UF 20% 35V 2917

CAP TANT 10UF 20% 35V 2917

Supplier's Site
Capacitors - Tantalum Capacitors - TAJY106M035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJY106M035RNJ
Capacitors - Tantalum Capacitors TAJY106M035RNJ
CAP TANT 10UF 20% 35V 2917

CAP TANT 10UF 20% 35V 2917

Supplier's Site
Capacitor Tant, 10Uf, 35V, 1 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J4182 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 35V, 1 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J4182
Capacitor Tant, 10Uf, 35V, 1 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J4182
CAPACITOR TANT, 10UF, 35V, 1 OHM, 0.2, 2917; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1ohm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 35V, 1 OHM, 0.2, 2917; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJY106M035RNJTR-ND 478-TAJY106M035RNJDKR-ND 727478-TAJY106M035RNJ TAJY106M035RNJ 66-TAJY106M035RNJ TAJY106M035RNJ 54J4182
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TAJY106M035RNJ Tantalum Capacitors CAP TANT 10UF 20% 35V 2917 Capacitors - Tantalum Capacitors Capacitor Tant, 10Uf, 35V, 1 Ohm, 0.2, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - THF227K010P1G-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers