Kyocera Corporation Tantalum Capacitors TAJX476K016RNJ

Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJX476K016RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJX476K016RNJ-ND
Tantalum Capacitors TAJX476K016RNJ-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Capacitor Tant, 47Uf, 16V, 2917 10%; Capacitance Kyocera Avx - 54J4176 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 16V, 2917 10%; Capacitance Kyocera Avx
54J4176
Capacitor Tant, 47Uf, 16V, 2917 10%; Capacitance Kyocera Avx 54J4176
CAPACITOR TANT, 47UF, 16V, 2917 10%; Capacitance:47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 16V, 2917 10%; Capacitance:47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJX476K016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJX476K016RNJ
Capacitors - Tantalum Capacitors TAJX476K016RNJ
CAP TANT 47UF 10% 16V 2917

CAP TANT 47UF 10% 16V 2917

Supplier's Site
Tantalum Capacitors - TAJX476K016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJX476K016RNJ
Tantalum Capacitors TAJX476K016RNJ
CAP TANT 47UF 10% 16V 2917

CAP TANT 47UF 10% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJX476K016RNJ-ND 54J4176 TAJX476K016RNJ TAJX476K016RNJ
Product Name Tantalum Capacitors Capacitor Tant, 47Uf, 16V, 2917 10%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details