330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 300mOhm
CAP TANT 330UF 20% 4V 2917
CAPACITOR TANT, 330UF, 4V, 2917 20%; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.3ohm RoHS Compliant: Yes
TANTALUM CAPACITOR, 330UF, 4V, 2917 20%; Capacitance:330µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:X; Failure Rate:-; Ripple Current:577mA RoHS Compliant: Yes
CAP TANT 330UF 20% 4V 2917
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJX337M004RNJ-ND | TAJX337M004RNJ | 54J4174 | 73R9277 | TAJX337M004RNJ |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 330Uf, 4V, 2917 20%; Capacitance Kyocera Avx | Tantalum Capacitor, 330Uf, 4V, 2917 20%; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |