Kyocera Corporation Tantalum Capacitors TAJX336M020RNJ

Description
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJX336M020RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJX336M020RNJ-ND
Tantalum Capacitors TAJX336M020RNJ-ND
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm

33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJX336M020RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJX336M020RNJ
Capacitors - Tantalum Capacitors TAJX336M020RNJ
CAP TANT 33UF 20% 20V 2917

CAP TANT 33UF 20% 20V 2917

Supplier's Site
Capacitor Tant, 33Uf, 20V, 2917 20%; Capacitance Kyocera Avx - 22K2633 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 20V, 2917 20%; Capacitance Kyocera Avx
22K2633
Capacitor Tant, 33Uf, 20V, 2917 20%; Capacitance Kyocera Avx 22K2633
CAPACITOR TANT, 33UF, 20V, 2917 20%; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 20V, 2917 20%; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 20V, 2917 20%; Capacitance Kyocera Avx - 73R9276 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 20V, 2917 20%; Capacitance Kyocera Avx
73R9276
Tantalum Capacitor, 33Uf, 20V, 2917 20%; Capacitance Kyocera Avx 73R9276
TANTALUM CAPACITOR, 33UF, 20V, 2917 20%; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:X; Failure Rate:-; Ripple Current:447mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 20V, 2917 20%; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:X; Failure Rate:-; Ripple Current:447mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJX336M020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJX336M020RNJ
Tantalum Capacitors TAJX336M020RNJ
CAP TANT 33UF 20% 20V 2917

CAP TANT 33UF 20% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJX336M020RNJ-ND TAJX336M020RNJ 22K2633 73R9276 TAJX336M020RNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 33Uf, 20V, 2917 20%; Capacitance Kyocera Avx Tantalum Capacitor, 33Uf, 20V, 2917 20%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details