Kyocera Corporation Tantalum Capacitors TAJX106M035RNJ

Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJX106M035RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJX106M035RNJ-ND
Tantalum Capacitors TAJX106M035RNJ-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Capacitor Tant, 10Uf, 35V, 2917 20%; Capacitance Kyocera Avx - 54J4158 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 35V, 2917 20%; Capacitance Kyocera Avx
54J4158
Capacitor Tant, 10Uf, 35V, 2917 20%; Capacitance Kyocera Avx 54J4158
CAPACITOR TANT, 10UF, 35V, 2917 20%; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.7ohm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 35V, 2917 20%; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.7ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 35V, 2917 20%; Capacitance Kyocera Avx - 73R9270 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 35V, 2917 20%; Capacitance Kyocera Avx
73R9270
Tantalum Capacitor, 10Uf, 35V, 2917 20%; Capacitance Kyocera Avx 73R9270
TANTALUM CAPACITOR, 10UF, 35V, 2917 20%; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:X; Failure Rate:-; Ripple Current:378mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 35V, 2917 20%; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:X; Failure Rate:-; Ripple Current:378mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJX106M035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJX106M035RNJ
Capacitors - Tantalum Capacitors TAJX106M035RNJ
CAP TANT 10UF 20% 35V 2917

CAP TANT 10UF 20% 35V 2917

Supplier's Site
Tantalum Capacitors - TAJX106M035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJX106M035RNJ
Tantalum Capacitors TAJX106M035RNJ
CAP TANT 10UF 20% 35V 2917

CAP TANT 10UF 20% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJX106M035RNJ-ND 54J4158 73R9270 TAJX106M035RNJ TAJX106M035RNJ
Product Name Tantalum Capacitors Capacitor Tant, 10Uf, 35V, 2917 20%; Capacitance Kyocera Avx Tantalum Capacitor, 10Uf, 35V, 2917 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1256-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details