10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm
CAP TANT 10UF 10% 35V 2917
CAPACITOR TANT, 10UF, 35V, 2917 10%; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.7ohm RoHS Compliant: Yes
CAP TANT 10UF 10% 35V 2917
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJX106K035RNJ-ND | TAJX106K035RNJ | 54J4156 | TAJX106K035RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 10Uf, 35V, 2917 10%; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |