Kyocera Corporation Tantalum Capacitors TAJW686K006RNJ

Description
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJW686K006RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJW686K006RNJ-ND
Tantalum Capacitors TAJW686K006RNJ-ND
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.5Ohm

68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJW686K006RNJ - 1105365-TAJW686K006RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJW686K006RNJ
1105365-TAJW686K006RNJ
Tantalum Capacitors - TAJW686K006RNJ 1105365-TAJW686K006RNJ
Manufacturer: AVX Corporation Win Source Part Number: 1105365-TAJW686K006R NJ Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Capacitance: 68μF Tolerance: ±10% Manufacturer Size Code: W ESR: 1.5 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1105365-TAJW686K006RNJ
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.059" (1.50mm)
Mounting: SMD (SMT)
Capacitance: 68μF
Tolerance: ±10%
Manufacturer Size Code: W
ESR: 1.5 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CAP TANT 68UF 10% 6.3V 2312 - 66-TAJW686K006RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 68UF 10% 6.3V 2312
66-TAJW686K006RNJ
CAP TANT 68UF 10% 6.3V 2312 66-TAJW686K006RNJ
CAP TANT 68UF 10% 6.3V 2312

CAP TANT 68UF 10% 6.3V 2312

Supplier's Site
Tantalum Capacitors - TAJW686K006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJW686K006RNJ
Tantalum Capacitors TAJW686K006RNJ
CAP TANT 68UF 10% 6.3V 2312

CAP TANT 68UF 10% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJW686K006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJW686K006RNJ
Capacitors - Tantalum Capacitors TAJW686K006RNJ
CAP TANT 68UF 10% 6.3V 2312

CAP TANT 68UF 10% 6.3V 2312

Supplier's Site
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 52R6648 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
52R6648
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 52R6648
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJW686K006RNJ-ND 1105365-TAJW686K006RNJ 66-TAJW686K006RNJ TAJW686K006RNJ TAJW686K006RNJ 52R6648
Product Name Tantalum Capacitors Tantalum Capacitors - TAJW686K006RNJ CAP TANT 68UF 10% 6.3V 2312 Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL475K016S1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers