47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.4Ohm
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.4Ohm
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.4Ohm
Cap Tant Solid 47uF 10V W CASE 10% (6 X 3.2 X 1.5mm) Inward L SMD 6032-15 1.4 Ohm 125°C T/R Product overview: TAJW476K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJW476K010RNJ can be used for catalog matching and distributor lookup.
CAP TANT 47UF 10% 10V 2312
CAP TANT 47UF 10% 10V 2312
CAPACITOR TANT, 47UF, 10V, 1.4 OHM, 0.1, 2312, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:W; Failure Rate:- RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJW476K010RNJDKR-ND | 478-TAJW476K010RNJTR-ND | 59-TAJW476K010RNJ | TAJW476K010RNJ | TAJW476K010RNJ | 57P6115 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 47uF 10V 1.4 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 47Uf, 10V, 1.4 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |