4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm @ 100kHz
CAP TANT 4.7UF 10% 25V 2312
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES
CAP TANT 4.7UF 10% 25V 2312
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJW475K025RNJTR-ND | TAJW475K025RNJ | 63W9137 | TAJW475K025RNJ |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Chips / T&r Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |