Kyocera Corporation Tantalum Capacitors TAJW336M004RNJ

Description
33µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 600mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJW336M004RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJW336M004RNJ-ND
Tantalum Capacitors TAJW336M004RNJ-ND
33µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 600mOhm

33µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 600mOhm

Buy Now Datasheet
Capacitor Tant, 33Uf, 4V, 2312 20%; Capacitance Kyocera Avx - 54J4132 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 4V, 2312 20%; Capacitance Kyocera Avx
54J4132
Capacitor Tant, 33Uf, 4V, 2312 20%; Capacitance Kyocera Avx 54J4132
CAPACITOR TANT, 33UF, 4V, 2312 20%; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.6ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 4V, 2312 20%; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 4V, 2312 20%; Capacitance Kyocera Avx - 73R9261 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 4V, 2312 20%; Capacitance Kyocera Avx
73R9261
Tantalum Capacitor, 33Uf, 4V, 2312 20%; Capacitance Kyocera Avx 73R9261
TANTALUM CAPACITOR, 33UF, 4V, 2312 20%; Capacitance:33µF; Voltage(DC):4V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:387mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 4V, 2312 20%; Capacitance:33µF; Voltage(DC):4V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:387mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJW336M004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJW336M004RNJ
Tantalum Capacitors TAJW336M004RNJ
CAP TANT 33UF 20% 4V 2312

CAP TANT 33UF 20% 4V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJW336M004RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJW336M004RNJ
Capacitors - Tantalum Capacitors TAJW336M004RNJ
CAP TANT 33UF 20% 4V 2312

CAP TANT 33UF 20% 4V 2312

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJW336M004RNJ-ND 54J4132 73R9261 TAJW336M004RNJ TAJW336M004RNJ
Product Name Tantalum Capacitors Capacitor Tant, 33Uf, 4V, 2312 20%; Capacitance Kyocera Avx Tantalum Capacitor, 33Uf, 4V, 2312 20%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Tantalum Capacitors - TDC476K020WSG-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers