Kyocera Corporation Tantalum Capacitors TAJW336K010RNJ

Description
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJW336K010RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJW336K010RNJ-ND
Tantalum Capacitors TAJW336K010RNJ-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 10V 1.6 Ohm Capacitor
59-TAJW336K010RNJ
SMD 33uF 10V 1.6 Ohm Capacitor 59-TAJW336K010RNJ
Cap Tant Solid 33uF 10V W CASE 10% (6 X 3.2 X 1.5mm) Inward L SMD 6032-15 1.6 Ohm 125°C T/R Product overview: TAJW336K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJW336K010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 10V W CASE 10% (6 X 3.2 X 1.5mm) Inward L SMD 6032-15 1.6 Ohm 125°C T/R Product overview: TAJW336K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJW336K010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJW336K010RNJ - 1105361-TAJW336K010RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJW336K010RNJ
1105361-TAJW336K010RNJ
Tantalum Capacitors - TAJW336K010RNJ 1105361-TAJW336K010RNJ
Manufacturer: AVX Corporation Win Source Part Number: 1105361-TAJW336K010R NJ Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±10% Manufacturer Size Code: W ESR: 1.6 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1105361-TAJW336K010RNJ
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.059" (1.50mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±10%
Manufacturer Size Code: W
ESR: 1.6 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - TAJW336K010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJW336K010RNJ
Tantalum Capacitors TAJW336K010RNJ
CAP TANT 33UF 10% 10V 2312

CAP TANT 33UF 10% 10V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 10V, 2312 10%; Capacitance Kyocera Avx - 73R9260 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 10V, 2312 10%; Capacitance Kyocera Avx
73R9260
Tantalum Capacitor, 33Uf, 10V, 2312 10%; Capacitance Kyocera Avx 73R9260
TANTALUM CAPACITOR, 33UF, 10V, 2312 10%; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:237mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 10V, 2312 10%; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:237mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 33Uf, 10V, 2312 10%; Capacitance Kyocera Avx - 54J4130 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 10V, 2312 10%; Capacitance Kyocera Avx
54J4130
Capacitor Tant, 33Uf, 10V, 2312 10%; Capacitance Kyocera Avx 54J4130
CAPACITOR TANT, 33UF, 10V, 2312 10%; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.6ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 10V, 2312 10%; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJW336K010RNJ-ND 59-TAJW336K010RNJ 1105361-TAJW336K010RNJ TAJW336K010RNJ 73R9260 54J4130
Product Name Tantalum Capacitors SMD 33uF 10V 1.6 Ohm Capacitor Tantalum Capacitors - TAJW336K010RNJ Tantalum Capacitors Tantalum Capacitor, 33Uf, 10V, 2312 10%; Capacitance Kyocera Avx Capacitor Tant, 33Uf, 10V, 2312 10%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 106SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 113409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, i.f. transformer, pulse network, timing, tuned circuit
View Details