Kyocera Corporation Tantalum Capacitors TAJW336K004RNJ

Description
33µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 600mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJW336K004RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJW336K004RNJ-ND
Tantalum Capacitors TAJW336K004RNJ-ND
33µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 600mOhm

33µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJW336K004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJW336K004RNJ
Tantalum Capacitors TAJW336K004RNJ
CAP TANT 33UF 10% 4V 2312

CAP TANT 33UF 10% 4V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 4V, 2312 10%; Capacitance Kyocera Avx - 73R9259 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 4V, 2312 10%; Capacitance Kyocera Avx
73R9259
Tantalum Capacitor, 33Uf, 4V, 2312 10%; Capacitance Kyocera Avx 73R9259
TANTALUM CAPACITOR, 33UF, 4V, 2312 10%; Capacitance:33µF; Voltage(DC):4V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:387mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 4V, 2312 10%; Capacitance:33µF; Voltage(DC):4V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:387mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 33Uf, 4V, 2312 10%; Capacitance Kyocera Avx - 54J4129 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 4V, 2312 10%; Capacitance Kyocera Avx
54J4129
Capacitor Tant, 33Uf, 4V, 2312 10%; Capacitance Kyocera Avx 54J4129
CAPACITOR TANT, 33UF, 4V, 2312 10%; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.6ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 4V, 2312 10%; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJW336K004RNJ-ND TAJW336K004RNJ 73R9259 54J4129
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf, 4V, 2312 10%; Capacitance Kyocera Avx Capacitor Tant, 33Uf, 4V, 2312 10%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Tantalum Capacitors - TXA337M010P1G-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Aluminium Capacitors - 1701154 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details