Kyocera Corporation Tantalum Capacitors TAJW157K006RNJ

Description
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJW157K006RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJW157K006RNJ-ND
Tantalum Capacitors TAJW157K006RNJ-ND
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 300mOhm

150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJW157K006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJW157K006RNJ
Tantalum Capacitors TAJW157K006RNJ
CAP TANT 150UF 10% 6.3V 2312

CAP TANT 150UF 10% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJW157K006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJW157K006RNJ
Capacitors - Tantalum Capacitors TAJW157K006RNJ
CAP TANT 150UF 10% 6.3V 2312

CAP TANT 150UF 10% 6.3V 2312

Supplier's Site
Capacitor Tant, 150Uf, 6.3V, 2312 10%; Capacitance Kyocera Avx - 22K2621 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf, 6.3V, 2312 10%; Capacitance Kyocera Avx
22K2621
Capacitor Tant, 150Uf, 6.3V, 2312 10%; Capacitance Kyocera Avx 22K2621
CAPACITOR TANT, 150UF, 6.3V, 2312 10%; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:548mA RoHS Compliant: Yes

CAPACITOR TANT, 150UF, 6.3V, 2312 10%; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:548mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJW157K006RNJ-ND TAJW157K006RNJ TAJW157K006RNJ 22K2621
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 150Uf, 6.3V, 2312 10%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701202 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers