Win Source Part Number: 969000-TAJW157K004RN
Category: Capacitors>Tantalum Capacitors
Series: TAJ
Type: Molded
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 150 µF
Tolerance: ±10%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 1.3Ohm
Manufacturer Size Code: W
Package / Case: 2312 (6032 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: TAJW157K004R-ND,TAJW
Cap Tant Solid 150uF 4V W CASE 10% (6 X 3.2 X 1.5mm) Inward L SMD 6032-15 0.5 Ohm 125°C T/R Product overview: TAJW157K004RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 4V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 4V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJW157K004RNJ can be used for catalog matching and distributor lookup.
CAP TANT 150UF 10% 4V 2312
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 969000-TAJW157K004RNJ | 59-TAJW157K004RNJ | TAJW157K004RNJ |
| Product Name | Capacitors - Tantalum Capacitors | SMD 150uF 4V 0.5 Ohm Capacitor | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 4 volts | 4 volts | 4 volts |