Kyocera Corporation Tantalum Capacitors TAJW156K010RNJ

Description
15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 700mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJW156K010RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJW156K010RNJ-ND
Tantalum Capacitors TAJW156K010RNJ-ND
15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 700mOhm

15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 700mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJW156K010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJW156K010RNJ
Capacitors - Tantalum Capacitors TAJW156K010RNJ
CAP TANT 15UF 10% 10V 2312

CAP TANT 15UF 10% 10V 2312

Supplier's Site
Tantalum Capacitors - TAJW156K010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJW156K010RNJ
Tantalum Capacitors TAJW156K010RNJ
CAP TANT 15UF 10% 10V 2312

CAP TANT 15UF 10% 10V 2312

Supplier's Site Datasheet
Capacitor Tant, 15Uf, 10V, 2312 10%; Capacitance Kyocera Avx - 54J4105 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 10V, 2312 10%; Capacitance Kyocera Avx
54J4105
Capacitor Tant, 15Uf, 10V, 2312 10%; Capacitance Kyocera Avx 54J4105
CAPACITOR TANT, 15UF, 10V, 2312 10%; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.7ohm RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 10V, 2312 10%; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.7ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 15Uf, 10V, 2312 10%; Capacitance Kyocera Avx - 73R9249 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 10V, 2312 10%; Capacitance Kyocera Avx
73R9249
Tantalum Capacitor, 15Uf, 10V, 2312 10%; Capacitance Kyocera Avx 73R9249
TANTALUM CAPACITOR, 15UF, 10V, 2312 10%; Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:359mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 10V, 2312 10%; Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:359mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJW156K010RNJ-ND TAJW156K010RNJ TAJW156K010RNJ 54J4105 73R9249
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 15Uf, 10V, 2312 10%; Capacitance Kyocera Avx Tantalum Capacitor, 15Uf, 10V, 2312 10%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers