Kyocera Corporation SMD 100uF 6.3V 0.9 Ohm Capacitor TAJW107M006RNJ

Description
Cap Tant Solid 100uF 6.3V W CASE 20% (6 X 3.2 X 1.5mm) Inward L SMD 6032-15 0.9 Ohm 125°C T/R Product overview: TAJW107M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJW107M006RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 100uF 6.3V W CASE 20% (6 X 3.2 X 1.5mm) Inward L SMD 6032-15 0.9 Ohm 125°C T/R Product overview: TAJW107M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJW107M006RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 6.3V 0.9 Ohm Capacitor
59-TAJW107M006RNJ
SMD 100uF 6.3V 0.9 Ohm Capacitor 59-TAJW107M006RNJ
Cap Tant Solid 100uF 6.3V W CASE 20% (6 X 3.2 X 1.5mm) Inward L SMD 6032-15 0.9 Ohm 125°C T/R Product overview: TAJW107M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJW107M006RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 6.3V W CASE 20% (6 X 3.2 X 1.5mm) Inward L SMD 6032-15 0.9 Ohm 125°C T/R Product overview: TAJW107M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJW107M006RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJW107M006RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJW107M006RNJ-ND
Tantalum Capacitors TAJW107M006RNJ-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJW107M006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJW107M006RNJ
Capacitors - Tantalum Capacitors TAJW107M006RNJ
CAP TANT 100UF 20% 6.3V 2312

CAP TANT 100UF 20% 6.3V 2312

Supplier's Site
Tantalum Capacitors - TAJW107M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJW107M006RNJ
Tantalum Capacitors TAJW107M006RNJ
CAP TANT 100UF 20% 6.3V 2312

CAP TANT 100UF 20% 6.3V 2312

Supplier's Site Datasheet
Capacitor Tant, 100Uf, 6.3V, 0.9 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 54J4101 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 6.3V, 0.9 Ohm, 0.2, 2312; Capacitance Kyocera Avx
54J4101
Capacitor Tant, 100Uf, 6.3V, 0.9 Ohm, 0.2, 2312; Capacitance Kyocera Avx 54J4101
CAPACITOR TANT, 100UF, 6.3V, 0.9 OHM, 0.2, 2312; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohmRoHS Compliant: Yes

CAPACITOR TANT, 100UF, 6.3V, 0.9 OHM, 0.2, 2312; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJW107M006RNJ TAJW107M006RNJ-ND TAJW107M006RNJ TAJW107M006RNJ 54J4101
Product Name SMD 100uF 6.3V 0.9 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 100Uf, 6.3V, 0.9 Ohm, 0.2, 2312; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts
Packing Method Tape and Reel Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701191 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details