Kyocera Corporation Tantalum Capacitors TAJW107K006RNJ

Description
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJW107K006RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJW107K006RNJDKR-ND
Tantalum Capacitors 478-TAJW107K006RNJDKR-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJW107K006RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJW107K006RNJCT-ND
Tantalum Capacitors 478-TAJW107K006RNJCT-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJW107K006RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJW107K006RNJTR-ND
Tantalum Capacitors 478-TAJW107K006RNJTR-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm

Buy Now Datasheet
Capacitor, Tantalum, 100Uf, 6.3V, 2312; Capacitance Kyocera Avx - 96Y7976 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 100Uf, 6.3V, 2312; Capacitance Kyocera Avx
96Y7976
Capacitor, Tantalum, 100Uf, 6.3V, 2312; Capacitance Kyocera Avx 96Y7976
CAPACITOR, TANTALUM, 100UF, 6.3V, 2312; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:316mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 100UF, 6.3V, 2312; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:316mA RoHS Compliant: Yes

Supplier's Site
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 09R6238 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
09R6238
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 09R6238
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJW107K006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJW107K006RNJ
Tantalum Capacitors TAJW107K006RNJ
CAP TANT 100UF 10% 6.3V 2312

CAP TANT 100UF 10% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJW107K006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJW107K006RNJ
Capacitors - Tantalum Capacitors TAJW107K006RNJ
CAP TANT 100UF 10% 6.3V 2312

CAP TANT 100UF 10% 6.3V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJW107K006RNJDKR-ND 478-TAJW107K006RNJCT-ND 96Y7976 09R6238 TAJW107K006RNJ TAJW107K006RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum, 100Uf, 6.3V, 2312; Capacitance Kyocera Avx Tantalum Chips / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Tantalum Capacitors - TAC336K015P06-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Film Capacitors - 1704621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details