Kyocera Corporation Tantalum Capacitors TAJW106M025RNJ

Description
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJW106M025RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJW106M025RNJ-ND
Tantalum Capacitors TAJW106M025RNJ-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJW106M025RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJW106M025RNJ
Tantalum Capacitors TAJW106M025RNJ
CAP TANT 10UF 20% 25V 2312

CAP TANT 10UF 20% 25V 2312

Supplier's Site Datasheet
Capacitor Tant, 10Uf, 25V, 1.8 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx - 54J4098 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 25V, 1.8 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx
54J4098
Capacitor Tant, 10Uf, 25V, 1.8 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx 54J4098
CAPACITOR TANT, 10UF, 25V, 1.8 OHM, 0.2, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:W; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 25V, 1.8 OHM, 0.2, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:W; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJW106M025RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJW106M025RNJ
Capacitors - Tantalum Capacitors TAJW106M025RNJ
CAP TANT 10UF 20% 25V 2312

CAP TANT 10UF 20% 25V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJW106M025RNJ-ND TAJW106M025RNJ 54J4098 TAJW106M025RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 10Uf, 25V, 1.8 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1620725 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers