10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.9Ohm
CAPACITOR TANT, 10UF, 20V, 1.9 OHM, 0.2, 2312; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.9ohm RoHS Compliant: Yes
CAP TANT 10UF 20% 20V 2312
CAP TANT 10UF 20% 20V 2312
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJW106M020RNJ-ND | 54J4097 | TAJW106M020RNJ | TAJW106M020RNJ |
| Product Name | Tantalum Capacitors | Capacitor Tant, 10Uf, 20V, 1.9 Ohm, 0.2, 2312; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |