10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm
CAPACITOR TANT, 10UF, 16V, 2 OHM, 0.2, 2312; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2ohm RoHS Compliant: Yes
CAP TANT 10UF 20% 16V 2312
CAP TANT 10UF 20% 16V 2312
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJW106M016RNJ-ND | 54J4096 | TAJW106M016RNJ | TAJW106M016RNJ |
| Product Name | Tantalum Capacitors | Capacitor Tant, 10Uf, 16V, 2 Ohm, 0.2, 2312; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |