KYOCERA AVX Components Corporation Tantalum Capacitors TAJV687M010RNJV

Description
Tantalum Capacitors
Request a Quote
Description
Tantalum Capacitors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAJV687M010RNJV is a tantalum capacitor from Lingto Electronic Limited, part of the TAJ series, designed for surface mount technology (SMT) applications. It features a capacitance of 68OºF and a rated voltage of 10V, suitable for general low power DC/DC and LDO applications. The capacitor operates within a temperature range of -55°C to +125°C and has a maximum leakage current of 5.5OºA. It is available in a J-Lead configuration and is 100% surge current tested, ensuring reliability in various conditions. The device is offered in multiple case sizes, allowing for flexibility in design, particularly in height-restricted applications. The capacitor's ESR is specified at a maximum of 21Ω at 100kHz, making it suitable for applications requiring stable performance under varying frequencies.

Datasheet Summary
Powered by GS/AI

The TAJV687M010RNJV is a tantalum capacitor from Lingto Electronic Limited, part of the TAJ series, designed for surface mount technology (SMT) applications. It features a capacitance of 68OºF and a rated voltage of 10V, suitable for general low power DC/DC and LDO applications. The capacitor operates within a temperature range of -55°C to +125°C and has a maximum leakage current of 5.5OºA. It is available in a J-Lead configuration and is 100% surge current tested, ensuring reliability in various conditions. The device is offered in multiple case sizes, allowing for flexibility in design, particularly in height-restricted applications. The capacitor's ESR is specified at a maximum of 21Ω at 100kHz, making it suitable for applications requiring stable performance under varying frequencies.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJV687M010RNJVTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJV687M010RNJVTR-ND
Tantalum Capacitors 478-TAJV687M010RNJVTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Chips Rohs Compliant Kyocera Avx - 13AC9453 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
13AC9453
Tantalum Chips Rohs Compliant Kyocera Avx 13AC9453
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TAJV687M010RNJV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJV687M010RNJV
Capacitors - Tantalum Capacitors TAJV687M010RNJV
CAP TANT

CAP TANT

Supplier's Site
Tantalum Capacitors - TAJV687M010RNJV - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJV687M010RNJV
Tantalum Capacitors TAJV687M010RNJV
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJV687M010RNJVTR-ND 13AC9453 TAJV687M010RNJV TAJV687M010RNJV
Product Name Tantalum Capacitors Tantalum Chips Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 226XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers