Kyocera Corporation Tantalum Capacitors TAJV687M006RNJ

Description
680µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 500mOhm
Request a Quote Datasheet
Description
680µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJV687M006RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJV687M006RNJ-ND
Tantalum Capacitors TAJV687M006RNJ-ND
680µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 500mOhm

680µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJV687M006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJV687M006RNJ
Capacitors - Tantalum Capacitors TAJV687M006RNJ
CAP TANT 680UF 20% 6.3V 2924

CAP TANT 680UF 20% 6.3V 2924

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number TAJV687M006RNJ-ND TAJV687M006RNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Capacitors - Aluminum Electrolytic Capacitors - 337UVK010MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details