Kyocera Corporation SMD 68uF 35V 0.5 Ohm Capacitor TAJV686M035RNJ

Description
Cap Tant Solid 68uF 35V V CASE 20% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.5 Ohm 125°C T/R Product overview: TAJV686M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 35V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 35V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJV686M035RNJ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Solid 68uF 35V V CASE 20% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.5 Ohm 125°C T/R Product overview: TAJV686M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 35V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 35V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJV686M035RNJ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAJV686M035RNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 68µF and a rated voltage of 35V. It is designed for surface mount technology (SMT) applications and is part of the TAJ series, which includes both standard and low-profile options. The capacitor operates effectively within a temperature range of -55°C to +125°C and is suitable for general low power DC/DC and LDO applications, as well as height-restricted designs. This component is 100% surge current tested, ensuring reliability under transient conditions. The capacitor has a maximum ESR of 0.2Ω at 100kHz and a maximum leakage current of 5.5µA. It is available with a ±20% capacitance tolerance. The TAJV686M035RNJ is packaged in a pure tin finish and is compliant with RoHS standards. This product is ideal for engineers looking for a reliable and compact solution for their electronic designs.

Datasheet Summary
Powered by GS/AI

The TAJV686M035RNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 68µF and a rated voltage of 35V. It is designed for surface mount technology (SMT) applications and is part of the TAJ series, which includes both standard and low-profile options. The capacitor operates effectively within a temperature range of -55°C to +125°C and is suitable for general low power DC/DC and LDO applications, as well as height-restricted designs. This component is 100% surge current tested, ensuring reliability under transient conditions. The capacitor has a maximum ESR of 0.2Ω at 100kHz and a maximum leakage current of 5.5µA. It is available with a ±20% capacitance tolerance. The TAJV686M035RNJ is packaged in a pure tin finish and is compliant with RoHS standards. This product is ideal for engineers looking for a reliable and compact solution for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68uF 35V 0.5 Ohm Capacitor
59-TAJV686M035RNJ
SMD 68uF 35V 0.5 Ohm Capacitor 59-TAJV686M035RNJ
Cap Tant Solid 68uF 35V V CASE 20% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.5 Ohm 125°C T/R Product overview: TAJV686M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 35V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 35V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJV686M035RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 35V V CASE 20% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.5 Ohm 125°C T/R Product overview: TAJV686M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 35V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 35V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJV686M035RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-11079-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11079-2-ND
Tantalum Capacitors 478-11079-2-ND
68µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 500mOhm

68µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11079-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11079-1-ND
Tantalum Capacitors 478-11079-1-ND
68µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 500mOhm

68µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11079-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11079-6-ND
Tantalum Capacitors 478-11079-6-ND
68µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 500mOhm

68µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1148306-TAJV686M035RNJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1148306-TAJV686M035RNJ
Capacitors - Tantalum Capacitors 1148306-TAJV686M035RNJ
Win Source Part Number: 1148306-TAJV686M035R NJ Category: Capacitors>Tantalum Capacitors Series: TAJ Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.148" (3.75mm) Standard Package: 400 Mounting: SMD (SMT) Capacitance: 68 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 500mOhm Manufacturer Size Code: V Package / Case: 2924 (7361 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm) Alternative Parts (Cross-Reference): TAJV686M035RNJ.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: TAJV686M035R-ND,478- 11079-6,478-11079-2, TAJV686M035R,TAJV686 M035RNJ-ND,478-11079 -1

Win Source Part Number: 1148306-TAJV686M035RNJ
Category: Capacitors>Tantalum Capacitors
Series: TAJ
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.148" (3.75mm)
Standard Package: 400
Mounting: SMD (SMT)
Capacitance: 68 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 500mOhm
Manufacturer Size Code: V
Package / Case: 2924 (7361 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm)
Alternative Parts (Cross-Reference): TAJV686M035RNJ.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: TAJV686M035R-ND,478-11079-6,478-11079-2,TAJV686M035R,TAJV686M035RNJ-ND,478-11079-1

Buy Now Datasheet
Tantalum Capacitors - TAJV686M035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJV686M035RNJ
Tantalum Capacitors TAJV686M035RNJ
CAP TANT 68UF 20% 35V 2924

CAP TANT 68UF 20% 35V 2924

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf, 35V, 2924 20%, Full Reel; Capacitance Kyocera Avx - 36K6364 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 35V, 2924 20%, Full Reel; Capacitance Kyocera Avx
36K6364
Tantalum Capacitor, 68Uf, 35V, 2924 20%, Full Reel; Capacitance Kyocera Avx 36K6364
TANTALUM CAPACITOR, 68UF, 35V, 2924 20%, FULL REEL; Capacitance:68µF; Voltage(DC):35V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:V; Failure Rate:-; Case Size:2924 RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 35V, 2924 20%, FULL REEL; Capacitance:68µF; Voltage(DC):35V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:V; Failure Rate:-; Case Size:2924 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 68Uf, 35V, 2924 20%; Capacitance Kyocera Avx - 73R9246 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 35V, 2924 20%; Capacitance Kyocera Avx
73R9246
Tantalum Capacitor, 68Uf, 35V, 2924 20%; Capacitance Kyocera Avx 73R9246
TANTALUM CAPACITOR, 68UF, 35V, 2924 20%; Capacitance:68µF; Voltage(DC):35V; Tantalum Capacitor Case:2924 [7361 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.5ohm RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 35V, 2924 20%; Capacitance:68µF; Voltage(DC):35V; Tantalum Capacitor Case:2924 [7361 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.5ohm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 68 F, 20%, 35 V, 2924 [7361 Metric], V Rohs Compliant Kyocera Avx - 15P3198 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 68 F, 20%, 35 V, 2924 [7361 Metric], V Rohs Compliant Kyocera Avx
15P3198
Surface Mount Tantalum Capacitor, Taj Series, 68 F, 20%, 35 V, 2924 [7361 Metric], V Rohs Compliant Kyocera Avx 15P3198
Surface Mount Tantalum Capacitor, TAJ Series, 68 F, 20%, 35 V, 2924 [7361 Metric], V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 68 F, 20%, 35 V, 2924 [7361 Metric], V RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJV686M035RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJV686M035RNJ
Tantalum Capacitors TAJV686M035RNJ
CAP TANT 68UF 20% 35V 2924

CAP TANT 68UF 20% 35V 2924

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJV686M035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJV686M035RNJ
Capacitors - Tantalum Capacitors TAJV686M035RNJ
CAP TANT 68UF 20% 35V 2924

CAP TANT 68UF 20% 35V 2924

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJV686M035RNJ 478-11079-2-ND 478-11079-6-ND 1148306-TAJV686M035RNJ TAJV686M035RNJ 36K6364 73R9246 15P3198 TAJV686M035RNJ TAJV686M035RNJ
Product Name SMD 68uF 35V 0.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 68Uf, 35V, 2924 20%, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 68Uf, 35V, 2924 20%; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 68 F, 20%, 35 V, 2924 [7361 Metric], V Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts 35 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908618P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Film Paper Film Capacitors - 106RSB700K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers