68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 900mOhm
CAP TANT 68UF 20% 25V 2924
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | TAJV686M025RNJ-ND | TAJV686M025RNJ |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 68 microF | 68 microF |