KYOCERA AVX Components Corporation Tantalum Capacitors TAJV227M016HNJ

Description
220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJV227M016HNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJV227M016HNJTR-ND
Tantalum Capacitors 478-TAJV227M016HNJTR-ND
220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 900mOhm @ 100kHz

220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAJV227M016HNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJV227M016HNJ
Tantalum Capacitors TAJV227M016HNJ
CAP TANT 220UF 20% 16V 2924

CAP TANT 220UF 20% 16V 2924

Supplier's Site Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 73T9737 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
73T9737
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 73T9737
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAJV227M016HNJTR-ND TAJV227M016HNJ 73T9737
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 336SMH025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers