Kyocera Corporation SMD 22uF 50V 0.6 Ohm Capacitor TAJV226M050RNJ

Description
Cap Tant Solid 22uF 50V V CASE 20%( 7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.6 Ohm 125°C T/R Product overview: TAJV226M050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 50V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 50V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJV226M050RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 50V V CASE 20%( 7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.6 Ohm 125°C T/R Product overview: TAJV226M050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 50V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 50V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJV226M050RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 50V 0.6 Ohm Capacitor
59-TAJV226M050RNJ
SMD 22uF 50V 0.6 Ohm Capacitor 59-TAJV226M050RNJ
Cap Tant Solid 22uF 50V V CASE 20%( 7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.6 Ohm 125°C T/R Product overview: TAJV226M050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 50V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 50V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJV226M050RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 50V V CASE 20%( 7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.6 Ohm 125°C T/R Product overview: TAJV226M050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 50V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 50V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJV226M050RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJV226M050RNJ - 936098-TAJV226M050RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJV226M050RNJ
936098-TAJV226M050RNJ
Tantalum Capacitors - TAJV226M050RNJ 936098-TAJV226M050RNJ
Manufacturer: AVX Corporation Win Source Part Number: 936098-TAJV226M050RN J Series: TAJ Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2924 (7361 Metric) 600mOhm Package: 2924 (7361 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: TAJV226M050R-ND, 478-11078-6, TAJV226M050R, 478-11078-1, 478-11078-2, TAJV226M050RNJ-ND

Manufacturer: AVX Corporation
Win Source Part Number: 936098-TAJV226M050RNJ
Series: TAJ
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2924 (7361 Metric) 600mOhm
Package: 2924 (7361 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: TAJV226M050R-ND, 478-11078-6, TAJV226M050R, 478-11078-1, 478-11078-2, TAJV226M050RNJ-ND

Buy Now Datasheet
Tantalum Capacitors - 478-11078-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11078-2-ND
Tantalum Capacitors 478-11078-2-ND
22µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 600mOhm

22µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11078-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11078-6-ND
Tantalum Capacitors 478-11078-6-ND
22µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 600mOhm

22µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11078-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11078-1-ND
Tantalum Capacitors 478-11078-1-ND
22µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 600mOhm

22µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJV226M050RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJV226M050RNJ
Capacitors - Tantalum Capacitors TAJV226M050RNJ
CAP TANT 22UF 20% 50V 2924

CAP TANT 22UF 20% 50V 2924

Supplier's Site
Tantalum Capacitors - TAJV226M050RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJV226M050RNJ
Tantalum Capacitors TAJV226M050RNJ
CAP TANT 22UF 20% 50V 2924

CAP TANT 22UF 20% 50V 2924

Supplier's Site Datasheet
Tantalum Capacitors - TAJV226M050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJV226M050RNJ
Tantalum Capacitors TAJV226M050RNJ
CAP TANT 22UF 20% 50V 2924

CAP TANT 22UF 20% 50V 2924

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 50V, 2924 20%, Full Reel; Capacitance Kyocera Avx - 54J4083 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 50V, 2924 20%, Full Reel; Capacitance Kyocera Avx
54J4083
Tantalum Capacitor, 22Uf, 50V, 2924 20%, Full Reel; Capacitance Kyocera Avx 54J4083
TANTALUM CAPACITOR, 22UF, 50V, 2924 20%, FULL REEL; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:V; Failure Rate:-; Case Size:2924 RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 50V, 2924 20%, FULL REEL; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:V; Failure Rate:-; Case Size:2924 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 50V, 2924 20%; Capacitance Kyocera Avx - 73R9240 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 50V, 2924 20%; Capacitance Kyocera Avx
73R9240
Tantalum Capacitor, 22Uf, 50V, 2924 20%; Capacitance Kyocera Avx 73R9240
TANTALUM CAPACITOR, 22UF, 50V, 2924 20%; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:V; Failure Rate:-; Ripple Current:645mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 50V, 2924 20%; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:V; Failure Rate:-; Ripple Current:645mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJV226M050RNJ 936098-TAJV226M050RNJ 478-11078-2-ND 478-11078-6-ND TAJV226M050RNJ TAJV226M050RNJ TAJV226M050RNJ 54J4083
Product Name SMD 22uF 50V 0.6 Ohm Capacitor Tantalum Capacitors - TAJV226M050RNJ Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf, 50V, 2924 20%, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Polymer - 127GXX6R3MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers