Kyocera Corporation Tantalum Capacitors - TAJV226K050RNJ TAJV226K050RNJ

Description
Manufacturer: AVX Corporation Win Source Part Number: 734921-TAJV226K050RN J Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 22μF Tolerance: ±10% Voltage - Rated: 50V ESR (Equivalent Series Resistance): 600mOhm Manufacturer Size Code: V Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2924 (7361 Metric) Height - Seated (Maximum): 0.148" (3.75mm) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 734921-TAJV226K050RN J Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 22μF Tolerance: ±10% Voltage - Rated: 50V ESR (Equivalent Series Resistance): 600mOhm Manufacturer Size Code: V Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2924 (7361 Metric) Height - Seated (Maximum): 0.148" (3.75mm) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJV226K050RNJ - 734921-TAJV226K050RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJV226K050RNJ
734921-TAJV226K050RNJ
Tantalum Capacitors - TAJV226K050RNJ 734921-TAJV226K050RNJ
Manufacturer: AVX Corporation Win Source Part Number: 734921-TAJV226K050RN J Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 22μF Tolerance: ±10% Voltage - Rated: 50V ESR (Equivalent Series Resistance): 600mOhm Manufacturer Size Code: V Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2924 (7361 Metric) Height - Seated (Maximum): 0.148" (3.75mm) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm)

Manufacturer: AVX Corporation
Win Source Part Number: 734921-TAJV226K050RNJ
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 22μF
Tolerance: ±10%
Voltage - Rated: 50V
ESR (Equivalent Series Resistance): 600mOhm
Manufacturer Size Code: V
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2924 (7361 Metric)
Height - Seated (Maximum): 0.148" (3.75mm)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm)

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 50V 0.6 Ohm Capacitor
59-TAJV226K050RNJ
SMD 22uF 50V 0.6 Ohm Capacitor 59-TAJV226K050RNJ
Cap Tant Solid 22uF 50V V CASE 10% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.6 Ohm 125°C T/R Product overview: TAJV226K050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 50V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 50V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJV226K050RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 50V V CASE 10% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.6 Ohm 125°C T/R Product overview: TAJV226K050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 50V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 50V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJV226K050RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-5811-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5811-6-ND
Tantalum Capacitors 478-5811-6-ND
22µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 600mOhm

22µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5811-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5811-1-ND
Tantalum Capacitors 478-5811-1-ND
22µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 600mOhm

22µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5811-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5811-2-ND
Tantalum Capacitors 478-5811-2-ND
22µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 600mOhm

22µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitor, 22Uf, 50V, 0.6 Ohm, 0.1, 2924; Capacitance Kyocera Avx - 60R6065 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 50V, 0.6 Ohm, 0.1, 2924; Capacitance Kyocera Avx
60R6065
Tantalum Capacitor, 22Uf, 50V, 0.6 Ohm, 0.1, 2924; Capacitance Kyocera Avx 60R6065
TANTALUM CAPACITOR, 22UF, 50V, 0.6 OHM, 0.1, 2924; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:V; Failure Rate:-; Product Width:6.1mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 50V, 0.6 OHM, 0.1, 2924; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:V; Failure Rate:-; Product Width:6.1mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 50V, 0.6 Ohm, 0.1, 2924, Full Reel; Capacitance Kyocera Avx - 54J4081 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 50V, 0.6 Ohm, 0.1, 2924, Full Reel; Capacitance Kyocera Avx
54J4081
Tantalum Capacitor, 22Uf, 50V, 0.6 Ohm, 0.1, 2924, Full Reel; Capacitance Kyocera Avx 54J4081
TANTALUM CAPACITOR, 22UF, 50V, 0.6 OHM, 0.1, 2924, FULL REEL; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:V; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 50V, 0.6 OHM, 0.1, 2924, FULL REEL; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:V; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 22 F, 10%, 50 V, 2924 [7361 Metric], V Rohs Compliant Kyocera Avx - 59M2496 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 22 F, 10%, 50 V, 2924 [7361 Metric], V Rohs Compliant Kyocera Avx
59M2496
Surface Mount Tantalum Capacitor, Taj Series, 22 F, 10%, 50 V, 2924 [7361 Metric], V Rohs Compliant Kyocera Avx 59M2496
Surface Mount Tantalum Capacitor, TAJ Series, 22 F, 10%, 50 V, 2924 [7361 Metric], V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 22 F, 10%, 50 V, 2924 [7361 Metric], V RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJV226K050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJV226K050RNJ
Tantalum Capacitors TAJV226K050RNJ
CAP TANT 22UF 10% 50V 2924

CAP TANT 22UF 10% 50V 2924

Supplier's Site Datasheet
Tantalum Capacitors - TAJV226K050RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJV226K050RNJ
Tantalum Capacitors TAJV226K050RNJ
CAP TANT 22UF 10% 50V 2924

CAP TANT 22UF 10% 50V 2924

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJV226K050RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJV226K050RNJ
Capacitors - Tantalum Capacitors TAJV226K050RNJ
CAP TANT 22UF 10% 50V 2924

CAP TANT 22UF 10% 50V 2924

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 734921-TAJV226K050RNJ 59-TAJV226K050RNJ 478-5811-6-ND 478-5811-1-ND 60R6065 54J4081 59M2496 TAJV226K050RNJ TAJV226K050RNJ TAJV226K050RNJ
Product Name Tantalum Capacitors - TAJV226K050RNJ SMD 22uF 50V 0.6 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf, 50V, 0.6 Ohm, 0.1, 2924; Capacitance Kyocera Avx Tantalum Capacitor, 22Uf, 50V, 0.6 Ohm, 0.1, 2924, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 22 F, 10%, 50 V, 2924 [7361 Metric], V Rohs Compliant Kyocera Avx Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 135LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers