Kyocera Corporation Tantalum Capacitors TAJV158M004RNJ

Description
1500µF Molded Tantalum Capacitors 4V 2924 (7361 Metric) 200mOhm
Request a Quote Datasheet
Description
1500µF Molded Tantalum Capacitors 4V 2924 (7361 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJV158M004RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJV158M004RNJ-ND
Tantalum Capacitors TAJV158M004RNJ-ND
1500µF Molded Tantalum Capacitors 4V 2924 (7361 Metric) 200mOhm

1500µF Molded Tantalum Capacitors 4V 2924 (7361 Metric) 200mOhm

Buy Now Datasheet
Capacitor Tant, 1500Uf, 4V, 2924 20%; Capacitance Kyocera Avx - 65M4959 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1500Uf, 4V, 2924 20%; Capacitance Kyocera Avx
65M4959
Capacitor Tant, 1500Uf, 4V, 2924 20%; Capacitance Kyocera Avx 65M4959
CAPACITOR TANT, 1500UF, 4V, 2924 20%; Capacitance:1500µF; Voltage(DC):4V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:V; Failure Rate:-; Ripple Current:1.12A RoHS Compliant: Yes

CAPACITOR TANT, 1500UF, 4V, 2924 20%; Capacitance:1500µF; Voltage(DC):4V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:V; Failure Rate:-; Ripple Current:1.12A RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 1500Uf, 4V, 2924 20%; Capacitance Kyocera Avx - 73R9239 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1500Uf, 4V, 2924 20%; Capacitance Kyocera Avx
73R9239
Tantalum Capacitor, 1500Uf, 4V, 2924 20%; Capacitance Kyocera Avx 73R9239
TANTALUM CAPACITOR, 1500UF, 4V, 2924 20%; Capacitance:1500µF; Voltage(DC):4V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:V; Failure Rate:-; Ripple Current:1.12A RoHS Compliant: Yes

TANTALUM CAPACITOR, 1500UF, 4V, 2924 20%; Capacitance:1500µF; Voltage(DC):4V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:V; Failure Rate:-; Ripple Current:1.12A RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJV158M004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJV158M004RNJ
Tantalum Capacitors TAJV158M004RNJ
CAP TANT 1500UF 20% 4V 2924

CAP TANT 1500UF 20% 4V 2924

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAJV158M004RNJ-ND 65M4959 TAJV158M004RNJ
Product Name Tantalum Capacitors Capacitor Tant, 1500Uf, 4V, 2924 20%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details