Kyocera Corporation Tantalum Capacitors TAJV108M006RNJ

Description
1000µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 200mOhm
Request a Quote Datasheet
Description
1000µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJV108M006RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJV108M006RNJTR-ND
Tantalum Capacitors 478-TAJV108M006RNJTR-ND
1000µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 200mOhm

1000µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJV108M006RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJV108M006RNJCT-ND
Tantalum Capacitors 478-TAJV108M006RNJCT-ND
CAP TANT 1000UF 20% 6.3V 2924

CAP TANT 1000UF 20% 6.3V 2924

Buy Now Datasheet
Tantalum Capacitors - 478-TAJV108M006RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJV108M006RNJDKR-ND
Tantalum Capacitors 478-TAJV108M006RNJDKR-ND
CAP TANT 1000UF 20% 6.3V 2924

CAP TANT 1000UF 20% 6.3V 2924

Buy Now Datasheet
Singapore, Singapore
SMD 1000uF 6.3V 0.2 Ohm Capacitor
59-TAJV108M006RNJ
SMD 1000uF 6.3V 0.2 Ohm Capacitor 59-TAJV108M006RNJ
Cap Tant Solid 1000uF 6.3V V CASE 20%( 7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.2 Ohm 125°C T/R Product overview: TAJV108M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 6.3V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 6.3V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJV108M006RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 1000uF 6.3V V CASE 20%( 7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.2 Ohm 125°C T/R Product overview: TAJV108M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 6.3V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 6.3V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJV108M006RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Tant, 1000Uf, 6.3V, 2924 20%, Full Reel; Capacitance Kyocera Avx - 54J4068 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1000Uf, 6.3V, 2924 20%, Full Reel; Capacitance Kyocera Avx
54J4068
Capacitor Tant, 1000Uf, 6.3V, 2924 20%, Full Reel; Capacitance Kyocera Avx 54J4068
CAPACITOR TANT, 1000UF, 6.3V, 2924 20%, FULL REEL; Capacitance:1000µF; Voltage(DC):6.3V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:V; Failure Rate:-; Case Size:2924 RoHS Compliant: Yes

CAPACITOR TANT, 1000UF, 6.3V, 2924 20%, FULL REEL; Capacitance:1000µF; Voltage(DC):6.3V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:V; Failure Rate:-; Case Size:2924 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 1000Uf, 6.3V, 2924 20%; Capacitance Kyocera Avx - 73R9235 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1000Uf, 6.3V, 2924 20%; Capacitance Kyocera Avx
73R9235
Tantalum Capacitor, 1000Uf, 6.3V, 2924 20%; Capacitance Kyocera Avx 73R9235
TANTALUM CAPACITOR, 1000UF, 6.3V, 2924 20%; Capacitance:1000µF; Voltage(DC):6.3V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:V; Failure Rate:-; Ripple Current:1.12A RoHS Compliant: Yes

TANTALUM CAPACITOR, 1000UF, 6.3V, 2924 20%; Capacitance:1000µF; Voltage(DC):6.3V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:V; Failure Rate:-; Ripple Current:1.12A RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJV108M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJV108M006RNJ
Tantalum Capacitors TAJV108M006RNJ
CAP TANT 1000UF 20% 6.3V 2924

CAP TANT 1000UF 20% 6.3V 2924

Supplier's Site Datasheet
CAP TANT 1000UF 20% 6.3V 2924 - 66-TAJV108M006RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 1000UF 20% 6.3V 2924
66-TAJV108M006RNJ
CAP TANT 1000UF 20% 6.3V 2924 66-TAJV108M006RNJ
CAP TANT 1000UF 20% 6.3V 2924

CAP TANT 1000UF 20% 6.3V 2924

Supplier's Site
Capacitors - Tantalum Capacitors - TAJV108M006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJV108M006RNJ
Capacitors - Tantalum Capacitors TAJV108M006RNJ
CAP TANT 1000UF 20% 6.3V 2924

CAP TANT 1000UF 20% 6.3V 2924

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJV108M006RNJTR-ND 478-TAJV108M006RNJDKR-ND 59-TAJV108M006RNJ 54J4068 TAJV108M006RNJ 66-TAJV108M006RNJ TAJV108M006RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 1000uF 6.3V 0.2 Ohm Capacitor Capacitor Tant, 1000Uf, 6.3V, 2924 20%, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors CAP TANT 1000UF 20% 6.3V 2924 Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Polymer - 337XMPL004YG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details