Kyocera Corporation Tantalum Capacitors TAJV107M020RNJ

Description
100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 900mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJV107M020RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJV107M020RNJ-ND
Tantalum Capacitors TAJV107M020RNJ-ND
100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 900mOhm

100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 900mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJV107M020RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJV107M020RNJ
Capacitors - Tantalum Capacitors TAJV107M020RNJ
CAP TANT 100UF 20% 20V 2924

CAP TANT 100UF 20% 20V 2924

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number TAJV107M020RNJ-ND TAJV107M020RNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers