Kyocera Corporation Tantalum Capacitors TAJV107K020RNJ

Description
100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 900mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJV107K020RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJV107K020RNJ-ND
Tantalum Capacitors TAJV107K020RNJ-ND
100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 900mOhm

100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJV107K020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJV107K020RNJ
Tantalum Capacitors TAJV107K020RNJ
CAP TANT 100UF 10% 20V 2924

CAP TANT 100UF 10% 20V 2924

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJV107K020RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJV107K020RNJ
Capacitors - Tantalum Capacitors TAJV107K020RNJ
CAP TANT 100UF 10% 20V 2924

CAP TANT 100UF 10% 20V 2924

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAJV107K020RNJ-ND TAJV107K020RNJ TAJV107K020RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details