Kyocera Corporation Tantalum Capacitors TAJT685M006RNJ

Description
6.8µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 5Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJT685M006RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJT685M006RNJ-ND
Tantalum Capacitors TAJT685M006RNJ-ND
6.8µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 5Ohm

6.8µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJT685M006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJT685M006RNJ
Capacitors - Tantalum Capacitors TAJT685M006RNJ
CAP TANT 6.8UF 20% 6.3V 1411

CAP TANT 6.8UF 20% 6.3V 1411

Supplier's Site
Tantalum Capacitor, 6.8Uf, 6.3V, 1210 20%; Capacitance Kyocera Avx - 73R9233 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 6.3V, 1210 20%; Capacitance Kyocera Avx
73R9233
Tantalum Capacitor, 6.8Uf, 6.3V, 1210 20%; Capacitance Kyocera Avx 73R9233
TANTALUM CAPACITOR, 6.8UF, 6.3V, 1210 20%; Capacitance:6.8µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:126mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 6.3V, 1210 20%; Capacitance:6.8µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:126mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 6.8Uf, 6.3V, 1210 20%; Capacitance Kyocera Avx - 54J4057 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 6.3V, 1210 20%; Capacitance Kyocera Avx
54J4057
Capacitor Tant, 6.8Uf, 6.3V, 1210 20%; Capacitance Kyocera Avx 54J4057
CAPACITOR TANT, 6.8UF, 6.3V, 1210 20%; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:5ohm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 6.3V, 1210 20%; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJT685M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJT685M006RNJ
Tantalum Capacitors TAJT685M006RNJ
CAP TANT 6.8UF 20% 6.3V 1411

CAP TANT 6.8UF 20% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJT685M006RNJ-ND TAJT685M006RNJ 73R9233 54J4057 TAJT685M006RNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 6.8Uf, 6.3V, 1210 20%; Capacitance Kyocera Avx Capacitor Tant, 6.8Uf, 6.3V, 1210 20%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Tantalum Capacitors - TAS105K035P1A-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers