Kyocera Corporation Tantalum Capacitors TAJT685K004RNJ

Description
6.8µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 6Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJT685K004RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJT685K004RNJ-ND
Tantalum Capacitors TAJT685K004RNJ-ND
6.8µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 6Ohm

6.8µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 6Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJT685K004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJT685K004RNJ
Tantalum Capacitors TAJT685K004RNJ
CAP TANT 6.8UF 10% 4V 1411

CAP TANT 6.8UF 10% 4V 1411

Supplier's Site Datasheet
Capacitor Tant, 6.8Uf, 4V, 6 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 54J4053 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 4V, 6 Ohm, 0.1, 1210; Capacitance Kyocera Avx
54J4053
Capacitor Tant, 6.8Uf, 4V, 6 Ohm, 0.1, 1210; Capacitance Kyocera Avx 54J4053
CAPACITOR TANT, 6.8UF, 4V, 6 OHM, 0.1, 1210; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:6ohm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 4V, 6 OHM, 0.1, 1210; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJT685K004RNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJT685K004RNJ
Capacitors - Tantalum Capacitors TAJT685K004RNJ
CAP TANT 6.8UF 10% 4V 1411

CAP TANT 6.8UF 10% 4V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJT685K004RNJ-ND TAJT685K004RNJ 54J4053 TAJT685K004RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 6.8Uf, 4V, 6 Ohm, 0.1, 1210; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVL050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701189 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers