Kyocera Corporation SMD 47uF 4V 1.6 Ohm Capacitor TAJT476M004RNJ

Description
Cap Tant Solid 47uF 4V T CASE 20% (3.5 X 2.8 X 1.2mm) Inward L SMD 3528-12 1.6 Ohm 125°C T/R Product overview: TAJT476M004RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 4V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 4V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJT476M004RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 47uF 4V T CASE 20% (3.5 X 2.8 X 1.2mm) Inward L SMD 3528-12 1.6 Ohm 125°C T/R Product overview: TAJT476M004RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 4V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 4V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJT476M004RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 4V 1.6 Ohm Capacitor
59-TAJT476M004RNJ
SMD 47uF 4V 1.6 Ohm Capacitor 59-TAJT476M004RNJ
Cap Tant Solid 47uF 4V T CASE 20% (3.5 X 2.8 X 1.2mm) Inward L SMD 3528-12 1.6 Ohm 125°C T/R Product overview: TAJT476M004RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 4V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 4V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJT476M004RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 4V T CASE 20% (3.5 X 2.8 X 1.2mm) Inward L SMD 3528-12 1.6 Ohm 125°C T/R Product overview: TAJT476M004RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 4V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 4V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJT476M004RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1330203-TAJT476M004RNJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1330203-TAJT476M004RNJ
Capacitors - Tantalum Capacitors 1330203-TAJT476M004RNJ
Manufacturer: KYOCERA AVX Win Source Part Number: 1330203-TAJT476M004R NJ Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,500 Mounting: Surface Mount Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 2Ohm Manufacturer Size Code: T Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1411 (3528 Metric), 1210 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: TAJT476M004R-ND,TAJT 476M004R RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330203-TAJT476M004RNJ
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,500
Mounting: Surface Mount
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 2Ohm
Manufacturer Size Code: T
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1411 (3528 Metric), 1210
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: TAJT476M004R-ND,TAJT476M004R
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitors - TAJT476M004RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJT476M004RNJ-ND
Tantalum Capacitors TAJT476M004RNJ-ND
47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 2Ohm

47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 2Ohm

Buy Now Datasheet
Tantalum Capacitor, 47Uf, 4V, 1210 20%; Capacitance Kyocera Avx - 73R9228 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 4V, 1210 20%; Capacitance Kyocera Avx
73R9228
Tantalum Capacitor, 47Uf, 4V, 1210 20%; Capacitance Kyocera Avx 73R9228
TANTALUM CAPACITOR, 47UF, 4V, 1210 20%; Capacitance:47µF; Voltage(DC):4V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:224mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 4V, 1210 20%; Capacitance:47µF; Voltage(DC):4V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:224mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 47Uf, 4V, 1210 20%; Capacitance Kyocera Avx - 54J4044 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 4V, 1210 20%; Capacitance Kyocera Avx
54J4044
Capacitor Tant, 47Uf, 4V, 1210 20%; Capacitance Kyocera Avx 54J4044
CAPACITOR TANT, 47UF, 4V, 1210 20%; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2ohm; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 4V, 1210 20%; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2ohm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJT476M004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJT476M004RNJ
Tantalum Capacitors TAJT476M004RNJ
CAP TANT 47UF 20% 4V 1411

CAP TANT 47UF 20% 4V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJT476M004RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJT476M004RNJ
Capacitors - Tantalum Capacitors TAJT476M004RNJ
CAP TANT 47UF 20% 4V 1411

CAP TANT 47UF 20% 4V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJT476M004RNJ 1330203-TAJT476M004RNJ TAJT476M004RNJ-ND 73R9228 54J4044 TAJT476M004RNJ TAJT476M004RNJ
Product Name SMD 47uF 4V 1.6 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf, 4V, 1210 20%; Capacitance Kyocera Avx Capacitor Tant, 47Uf, 4V, 1210 20%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 4 volts 4 volts 4 volts 4 volts
Packing Method Tape and Reel Tape Reel; Reel - TR Tape Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101202T050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers