Cap Tant Solid 1.5uF 16V S CASE 20% (3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 12 Ohm 125°C T/R Product overview: TAJS155M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 16V, 12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 16V, 12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJS155M016RNJ can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982899-TAJS155M016RN
Termination: SMD/SMT
Voltage Rating: 16 V
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 1.5 µF
Tolerance: 20 %
Polarity: Polar
Leakage Current: 500 nA
ESR (Equivalent Series Resistance): 12 Ω
Ripple Current: 74 mA
Height: 1.2 mm
Width: 1.6 mm
Dissipation Factor: 6 %
Categories: Tantalum Capacitors
Case / Package: 1206
Case / Package: 3216
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 16 V
Life (Hours): 2000 hours
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 59-TAJS155M016RNJ | 982899-TAJS155M016RNJ |
| Product Name | SMD 1.5uF 16V 12 Ohm Capacitor | Tantalum Capacitors - TAJS155M016RNJ |
| Configuration / Form Factor | Chip Capacitor | |
| RoHS Compliant | Yes | Yes |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 16 volts | 16 volts |
| Packing Method | Tape and Reel |