Kyocera Corporation Tantalum Capacitors TAJE227M016RNJ

Description
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3953-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3953-2-ND
Tantalum Capacitors 478-3953-2-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3953-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3953-1-ND
Tantalum Capacitors 478-3953-1-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3953-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3953-6-ND
Tantalum Capacitors 478-3953-6-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 16V 0.5 Ohm Capacitor
59-TAJE227M016RNJ
SMD 220uF 16V 0.5 Ohm Capacitor 59-TAJE227M016RNJ
Cap Tant Solid 220uF 16V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.5 Ohm 125°C T/R Product overview: TAJE227M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE227M016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 16V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.5 Ohm 125°C T/R Product overview: TAJE227M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE227M016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP TANT 220UF 20% 16V 2917 - 66-TAJE227M016RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 220UF 20% 16V 2917
66-TAJE227M016RNJ
CAP TANT 220UF 20% 16V 2917 66-TAJE227M016RNJ
CAP TANT 220UF 20% 16V 2917

CAP TANT 220UF 20% 16V 2917

Supplier's Site
Tantalum Capacitor, 220Uf, 16V, 0.5 Ohm, 0.2, 2717; Capacitance Kyocera Avx - 60R6037 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 16V, 0.5 Ohm, 0.2, 2717; Capacitance Kyocera Avx
60R6037
Tantalum Capacitor, 220Uf, 16V, 0.5 Ohm, 0.2, 2717; Capacitance Kyocera Avx 60R6037
TANTALUM CAPACITOR, 220UF, 16V, 0.5 OHM, 0.2, 2717; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 16V, 0.5 OHM, 0.2, 2717; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 220Uf, 16V, 0.5 Ohm, 0.2, 2717, Full Reel; Capacitance Kyocera Avx - 65M4910 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 16V, 0.5 Ohm, 0.2, 2717, Full Reel; Capacitance Kyocera Avx
65M4910
Tantalum Capacitor, 220Uf, 16V, 0.5 Ohm, 0.2, 2717, Full Reel; Capacitance Kyocera Avx 65M4910
TANTALUM CAPACITOR, 220UF, 16V, 0.5 OHM, 0.2, 2717, FULL REEL; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 16V, 0.5 OHM, 0.2, 2717, FULL REEL; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJE227M016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJE227M016RNJ
Capacitors - Tantalum Capacitors TAJE227M016RNJ
CAP TANT 220UF 20% 16V 2917

CAP TANT 220UF 20% 16V 2917

Supplier's Site
Tantalum Capacitors - TAJE227M016RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJE227M016RNJ
Tantalum Capacitors TAJE227M016RNJ
CAP TANT 220UF 20% 16V 2917

CAP TANT 220UF 20% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TAJE227M016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE227M016RNJ
Tantalum Capacitors TAJE227M016RNJ
CAP TANT 220UF 20% 16V 2917

CAP TANT 220UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3953-2-ND 478-3953-6-ND 59-TAJE227M016RNJ 66-TAJE227M016RNJ 60R6037 TAJE227M016RNJ TAJE227M016RNJ TAJE227M016RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 220uF 16V 0.5 Ohm Capacitor CAP TANT 220UF 20% 16V 2917 Tantalum Capacitor, 220Uf, 16V, 0.5 Ohm, 0.2, 2717; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 226SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers