Kyocera Corporation SMD 220uF 6.3V 0.4 Ohm Capacitor TAJE227M006RNJ

Description
Cap Tant Solid 220uF 6.3V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.4 Ohm 125°C T/R Product overview: TAJE227M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE227M006RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 220uF 6.3V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.4 Ohm 125°C T/R Product overview: TAJE227M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE227M006RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 6.3V 0.4 Ohm Capacitor
59-TAJE227M006RNJ
SMD 220uF 6.3V 0.4 Ohm Capacitor 59-TAJE227M006RNJ
Cap Tant Solid 220uF 6.3V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.4 Ohm 125°C T/R Product overview: TAJE227M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE227M006RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 6.3V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.4 Ohm 125°C T/R Product overview: TAJE227M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE227M006RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8918-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8918-2-ND
Tantalum Capacitors 478-8918-2-ND
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm

220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8918-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8918-1-ND
Tantalum Capacitors 478-8918-1-ND
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm

220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8918-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8918-6-ND
Tantalum Capacitors 478-8918-6-ND
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm

220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm

Buy Now Datasheet
Capacitor Tant, 220Uf, 6.3V, 2917 20%; Capacitance Kyocera Avx - 54J3685 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 6.3V, 2917 20%; Capacitance Kyocera Avx
54J3685
Capacitor Tant, 220Uf, 6.3V, 2917 20%; Capacitance Kyocera Avx 54J3685
CAPACITOR TANT, 220UF, 6.3V, 2917 20%; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:642mA RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 6.3V, 2917 20%; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:642mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 220Uf, 6.3V, 2917 20%; Capacitance Kyocera Avx - 73R9132 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 6.3V, 2917 20%; Capacitance Kyocera Avx
73R9132
Tantalum Capacitor, 220Uf, 6.3V, 2917 20%; Capacitance Kyocera Avx 73R9132
TANTALUM CAPACITOR, 220UF, 6.3V, 2917 20%; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:642mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 6.3V, 2917 20%; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:642mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJE227M006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJE227M006RNJ
Capacitors - Tantalum Capacitors TAJE227M006RNJ
CAP TANT 220UF 20% 6.3V 2917

CAP TANT 220UF 20% 6.3V 2917

Supplier's Site
Tantalum Capacitors - TAJE227M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE227M006RNJ
Tantalum Capacitors TAJE227M006RNJ
CAP TANT 220UF 20% 6.3V 2917

CAP TANT 220UF 20% 6.3V 2917

Supplier's Site Datasheet
CAP TANT 220UF 20% 6.3V 2917 - 66-TAJE227M006RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 220UF 20% 6.3V 2917
66-TAJE227M006RNJ
CAP TANT 220UF 20% 6.3V 2917 66-TAJE227M006RNJ
CAP TANT 220UF 20% 6.3V 2917

CAP TANT 220UF 20% 6.3V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJE227M006RNJ 478-8918-2-ND 478-8918-6-ND 54J3685 TAJE227M006RNJ TAJE227M006RNJ 66-TAJE227M006RNJ
Product Name SMD 220uF 6.3V 0.4 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 220Uf, 6.3V, 2917 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors CAP TANT 220UF 20% 6.3V 2917
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details