Kyocera Corporation Electronic Wholesale - TAJE157M020RNJ TAJE157M020RNJ

Description
Manufacturer: AVX Corporation Win Source Part Number: 1264004-TAJE157M020R NJ Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 150μF Tolerance: ±20% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 300mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1264004-TAJE157M020R NJ Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 150μF Tolerance: ±20% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 300mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TAJE157M020RNJ - 1264004-TAJE157M020RNJ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TAJE157M020RNJ
1264004-TAJE157M020RNJ
Electronic Wholesale - TAJE157M020RNJ 1264004-TAJE157M020RNJ
Manufacturer: AVX Corporation Win Source Part Number: 1264004-TAJE157M020R NJ Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 150μF Tolerance: ±20% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 300mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 1264004-TAJE157M020RNJ
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 150μF
Tolerance: ±20%
Voltage - Rated: 20V
ESR (Equivalent Series Resistance): 300mOhm
Manufacturer Size Code: E
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.avx.com
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.169" (4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Tantalum Capacitors - 478-TAJE157M020RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJE157M020RNJCT-ND
Tantalum Capacitors 478-TAJE157M020RNJCT-ND
150µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm

150µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJE157M020RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJE157M020RNJTR-ND
Tantalum Capacitors 478-TAJE157M020RNJTR-ND
150µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm

150µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJE157M020RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJE157M020RNJDKR-ND
Tantalum Capacitors 478-TAJE157M020RNJDKR-ND
150µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm

150µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 20V 0.3 Ohm Capacitor
59-TAJE157M020RNJ
SMD 150uF 20V 0.3 Ohm Capacitor 59-TAJE157M020RNJ
Cap Tant Solid 150uF 20V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.3 Ohm 125°C T/R Product overview: TAJE157M020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 20V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 20V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE157M020RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 20V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.3 Ohm 125°C T/R Product overview: TAJE157M020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 20V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 20V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE157M020RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJE157M020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE157M020RNJ
Tantalum Capacitors TAJE157M020RNJ
CAP TANT 150UF 20% 20V 2917

CAP TANT 150UF 20% 20V 2917

Supplier's Site Datasheet
Capacitor Tant, 150Uf, 20V, 2917 20%, Full Reel; Capacitance Kyocera Avx - 54J3666 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf, 20V, 2917 20%, Full Reel; Capacitance Kyocera Avx
54J3666
Capacitor Tant, 150Uf, 20V, 2917 20%, Full Reel; Capacitance Kyocera Avx 54J3666
CAPACITOR TANT, 150UF, 20V, 2917 20%, FULL REEL; Capacitance:150µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:742mARoHS Compliant: Yes

CAPACITOR TANT, 150UF, 20V, 2917 20%, FULL REEL; Capacitance:150µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:742mARoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 150Uf, 20V, 2917 20%; Capacitance Kyocera Avx - 73R9126 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 20V, 2917 20%; Capacitance Kyocera Avx
73R9126
Tantalum Capacitor, 150Uf, 20V, 2917 20%; Capacitance Kyocera Avx 73R9126
TANTALUM CAPACITOR, 150UF, 20V, 2917 20%; Capacitance:150µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:742mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 20V, 2917 20%; Capacitance:150µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:742mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJE157M020RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJE157M020RNJ
Capacitors - Tantalum Capacitors TAJE157M020RNJ
CAP TANT 150UF 20% 20V 2917

CAP TANT 150UF 20% 20V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1264004-TAJE157M020RNJ 478-TAJE157M020RNJCT-ND 478-TAJE157M020RNJDKR-ND 59-TAJE157M020RNJ TAJE157M020RNJ 54J3666 73R9126 TAJE157M020RNJ
Product Name Electronic Wholesale - TAJE157M020RNJ Tantalum Capacitors Tantalum Capacitors SMD 150uF 20V 0.3 Ohm Capacitor Tantalum Capacitors Capacitor Tant, 150Uf, 20V, 2917 20%, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 150Uf, 20V, 2917 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details