Tantalum Capacitors
CAPACITOR TANT, 150UF, 10V, 2917 20%; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJE157M010SNJTR-ND | 54J3663 | TAJE157M010SNJ | TAJE157M010SNJ |
| Product Name | Tantalum Capacitors | Capacitor Tant, 150Uf, 10V, 2917 20%; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Packing Method | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Configuration / Form Factor | Chip Capacitor; SMD | |||
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes |