Kyocera Corporation SMD 150uF 16V 0.3 Ohm Capacitor TAJE157K016RNJ

Description
Cap Tant Solid 150uF 16V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.3 Ohm 125°C T/R Product overview: TAJE157K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE157K016RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 150uF 16V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.3 Ohm 125°C T/R Product overview: TAJE157K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE157K016RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150uF 16V 0.3 Ohm Capacitor
59-TAJE157K016RNJ
SMD 150uF 16V 0.3 Ohm Capacitor 59-TAJE157K016RNJ
Cap Tant Solid 150uF 16V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.3 Ohm 125°C T/R Product overview: TAJE157K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE157K016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 16V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.3 Ohm 125°C T/R Product overview: TAJE157K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE157K016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-TAJE157K016RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJE157K016RNJCT-ND
Tantalum Capacitors 478-TAJE157K016RNJCT-ND
CAP TANT 150UF 10% 16V 2917

CAP TANT 150UF 10% 16V 2917

Buy Now Datasheet
Tantalum Capacitors - 478-TAJE157K016RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJE157K016RNJDKR-ND
Tantalum Capacitors 478-TAJE157K016RNJDKR-ND
CAP TANT 150UF 10% 16V 2917

CAP TANT 150UF 10% 16V 2917

Buy Now Datasheet
Tantalum Capacitors - 478-TAJE157K016RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJE157K016RNJTR-ND
Tantalum Capacitors 478-TAJE157K016RNJTR-ND
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 300mOhm

150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJE157K016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE157K016RNJ
Tantalum Capacitors TAJE157K016RNJ
CAP TANT 150UF 10% 16V 2917

CAP TANT 150UF 10% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJE157K016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJE157K016RNJ
Capacitors - Tantalum Capacitors TAJE157K016RNJ
CAP TANT 150UF 10% 16V 2917

CAP TANT 150UF 10% 16V 2917

Supplier's Site
Capacitor Tant, 150Uf, 16V, 2917 10%; Capacitance Kyocera Avx - 54J3656 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf, 16V, 2917 10%; Capacitance Kyocera Avx
54J3656
Capacitor Tant, 150Uf, 16V, 2917 10%; Capacitance Kyocera Avx 54J3656
CAPACITOR TANT, 150UF, 16V, 2917 10%; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:742mA RoHS Compliant: Yes

CAPACITOR TANT, 150UF, 16V, 2917 10%; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:742mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 150Uf, 16V, 2917 10%; Capacitance Kyocera Avx - 73R9122 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 16V, 2917 10%; Capacitance Kyocera Avx
73R9122
Tantalum Capacitor, 150Uf, 16V, 2917 10%; Capacitance Kyocera Avx 73R9122
TANTALUM CAPACITOR, 150UF, 16V, 2917 10%; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:742mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 16V, 2917 10%; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:742mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJE157K016RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJE157K016RNJ
Tantalum Capacitors TAJE157K016RNJ
CAP TANT 150UF 10% 16V 2917

CAP TANT 150UF 10% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJE157K016RNJ 478-TAJE157K016RNJCT-ND 478-TAJE157K016RNJDKR-ND TAJE157K016RNJ TAJE157K016RNJ 54J3656 TAJE157K016RNJ
Product Name SMD 150uF 16V 0.3 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 150Uf, 16V, 2917 10%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Tantalum Capacitors - 1814773 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C263M030CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers