Kyocera Corporation Tantalum Capacitors TAJE157K010RNJ

Description
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3948-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3948-2-ND
Tantalum Capacitors 478-3948-2-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3948-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3948-6-ND
Tantalum Capacitors 478-3948-6-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3948-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3948-1-ND
Tantalum Capacitors 478-3948-1-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 10V 0.9 Ohm Capacitor
59-TAJE157K010RNJ
SMD 150uF 10V 0.9 Ohm Capacitor 59-TAJE157K010RNJ
Cap Tant Solid 150uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.9 Ohm 125°C T/R Product overview: TAJE157K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE157K010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.9 Ohm 125°C T/R Product overview: TAJE157K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE157K010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJE157K010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE157K010RNJ
Tantalum Capacitors TAJE157K010RNJ
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 150Uf, 10V, 2917 10%, Full Reel; Capacitance Kyocera Avx - 54J3653 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 10V, 2917 10%, Full Reel; Capacitance Kyocera Avx
54J3653
Tantalum Capacitor, 150Uf, 10V, 2917 10%, Full Reel; Capacitance Kyocera Avx 54J3653
TANTALUM CAPACITOR, 150UF, 10V, 2917 10%, FULL REEL; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 10V, 2917 10%, FULL REEL; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 150Uf, 10V, 2917 10%; Capacitance Kyocera Avx - 73R9121 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 10V, 2917 10%; Capacitance Kyocera Avx
73R9121
Tantalum Capacitor, 150Uf, 10V, 2917 10%; Capacitance Kyocera Avx 73R9121
TANTALUM CAPACITOR, 150UF, 10V, 2917 10%; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:428mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 10V, 2917 10%; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:428mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJE157K010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJE157K010RNJ
Capacitors - Tantalum Capacitors TAJE157K010RNJ
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3948-2-ND 478-3948-6-ND 59-TAJE157K010RNJ TAJE157K010RNJ 54J3653 TAJE157K010RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 150uF 10V 0.9 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 150Uf, 10V, 2917 10%, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers